The HYE series is a miniature intermediate power relay with 2 to 4 pole configurations, offering 10A switching capability at 250VAC/30VDC and 5A at 250VAC/30VDC for 4-pole variants. It features a plug-in or PCB mountable design with outline dimensions of 28.0 x 21.3 x 35.2mm and weighs approximately 37g. The relay has a dielectric strength of 2kV between coil and contacts, 1500VAC between contact sets, and 1000VAC between open contacts. It operates at 900mW DC or 1.2VA AC coil power, with pickup and drop-out voltages defined for nominal coil voltages including 240VAC. The device is dust-protected, RoHS compliant, and meets mechanical and environmental ratings including -40°C to +70°C ambient temperature and 98% RH at +40°C.
POWER RELAY, 4PDT, 5A, 250VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:240VAC; Contact Current:5A; Product Range:HYE Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 27AC6562 |
| Product Name | Power Relay, 4Pdt, 5A, 250Vac, Socket; Contact Configuration Imo Precision Controls |
| Features | Latching |