The HY41PN24DC is a 4-pole changeover miniature intermediate power relay with a 24VDC coil, plug-in mounting, and 5A switching capacity for 250VAC/30VDC loads. It has a contact resistance of 100mΩ at 1A 6VDC, operate and release times of 25ms max, and a dielectric strength of 1.5kV between coil and contacts. The physical dimensions are 28 x 21.5 x 36.0 mm, and the unit weighs approximately 37g. It operates from -40°C to +70°C with 95% RH at 40°C, and meets UL/CUL ratings for 5A 250VAC/30VDC. The relay has a mechanical life of 2×10⁷ operations and an electrical life of 1×10⁵ operations.
POWER RELAY, 4PCO, 24VDC, 5A, PLUG IN; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:HY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 75R7554 |
| Product Name | Power Relay, 4Pco, 24Vdc, 5A, Plug In; Contact Configuration Imo Precision Controls |
| Features | Latching |