The HY41PN12DC is a 4-pole changeover plug-in power relay rated for 5A at 250VAC and 24VDC, with a 12VDC coil. It features arc barriers, a mechanical flag indicator, and LED coil energization indication. The relay has a dielectric strength of 1500 VAC between coil and contacts, an operate and release time of 25 ms, and operates within a temperature range of -55°C to +70°C. It complies with UL and cUL standards, has an IP40 protection rating, and uses AgNi contacts. The part is mounted using socket SRN4-S and weighs 37 g. Mechanical life exceeds 20 million operations, with an electrical life of 100,000 operations at rated load. Coil resistance is 160 Ω ±10% at 20°C. The relay includes a manual test latch and color-coded identification.
POWER RELAY, 4PCO, 12VDC, 5A, PLUG IN; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:HY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 74R1597 |
| Product Name | Power Relay, 4Pco, 12Vdc, 5A, Plug In; Contact Configuration Imo Precision Controls |
| Features | Latching |