IMO Precision Controls Limited Signal Relay, Spdt, 12Vdc, 2A, Thd; Coil Voltage Imo Precision Controls EV1N-CWL-12VDC

Description
SIGNAL RELAY, SPDT, 12VDC, 2A, THD; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:EV1N Series; Relay Mounting:Through Hole; Coil Type:DC Sensitive; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
Description
SIGNAL RELAY, SPDT, 12VDC, 2A, THD; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:EV1N Series; Relay Mounting:Through Hole; Coil Type:DC Sensitive; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Spdt, 12Vdc, 2A, Thd; Coil Voltage Imo Precision Controls - 74R1580 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 12Vdc, 2A, Thd; Coil Voltage Imo Precision Controls
74R1580
Signal Relay, Spdt, 12Vdc, 2A, Thd; Coil Voltage Imo Precision Controls 74R1580
SIGNAL RELAY, SPDT, 12VDC, 2A, THD; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:EV1N Series; Relay Mounting:Through Hole; Coil Type:DC Sensitive; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

SIGNAL RELAY, SPDT, 12VDC, 2A, THD; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:EV1N Series; Relay Mounting:Through Hole; Coil Type:DC Sensitive; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 74R1580
Product Name Signal Relay, Spdt, 12Vdc, 2A, Thd; Coil Voltage Imo Precision Controls
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-397 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details