The ETS series is a subminiature power relay with a 5 mm width, available in 1 Form A and 1 Form C contact configurations, and sealed to IP67. It features a 4 kV coil-to-contact isolation, 6 A switching capacity at 250 VAC / 30 VDC, and a maximum switching power of 1500 VA / 180 W. Coil pick-up and drop-out voltages vary with rating, including 60 VDC requiring 45.0 VDC to operate and 3.00 VDC to release, with a coil resistance of 16600 Ω ±15%. The relay operates within -40 °C to +85 °C, has a mechanical life of 10⁷ operations, and meets UL and CUR resistive ratings at 6 A 277 VAC. It is PCB-terminated and weighs 5.4 g.
RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:60VDC; Contact Current:6A; Product Range:ETS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 74R1595 |
| Product Name | Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Imo Precision Controls |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |