The ETS series is a subminiature sealed power relay with a 5mm width, designed for PCB mounting. It offers 1 Form A and 1 Form C contact configurations, with a coil voltage range of 5 to 60VDC. For the 48VDC coil variant, the coil power is 210mW and coil resistance is 10600Ω±15%. The relay handles a contact rating of 6A at 250VAC or 30VDC, with a maximum switching voltage of 400VAC and 125VDC. It features 4kV isolation between coil and contacts, 8mm clearance/creepage, and meets UL and CUR resistive ratings of 6A 277VAC. Operating temperature ranges from -40°C to +85°C. The relay is sealed to IP67, flux-proof, and weighs 5.4g. Mechanical life is 1×10⁷ operations, with an electrical life of 1×10⁴ operations at 85°C under resistive load.
RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:48VDC; Contact Current:6A; Product Range:ETS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 74R1594 |
| Product Name | Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Imo Precision Controls |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |