IMO Precision Controls Limited Automotive Relay, Dpdt, 12Vdc, 25A; Coil Voltage Vac Nom Imo Precision Controls ET2B3M1S

Description
AUTOMOTIVE RELAY, DPDT, 12VDC, 25A; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:12V; Contact Current Max:25A; Contact Voltage DC Nom:16V; Coil Resistance:225ohm; Contact Configuration:DPDT; Relay Mounting:Through Hole RoHS Compliant: Yes
Description
AUTOMOTIVE RELAY, DPDT, 12VDC, 25A; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:12V; Contact Current Max:25A; Contact Voltage DC Nom:16V; Coil Resistance:225ohm; Contact Configuration:DPDT; Relay Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay, Dpdt, 12Vdc, 25A; Coil Voltage Vac Nom Imo Precision Controls - 74R1545 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Relay, Dpdt, 12Vdc, 25A; Coil Voltage Vac Nom Imo Precision Controls
74R1545
Automotive Relay, Dpdt, 12Vdc, 25A; Coil Voltage Vac Nom Imo Precision Controls 74R1545
AUTOMOTIVE RELAY, DPDT, 12VDC, 25A; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:12V; Contact Current Max:25A; Contact Voltage DC Nom:16V; Coil Resistance:225ohm; Contact Configuration:DPDT; Relay Mounting:Through Hole RoHS Compliant: Yes

AUTOMOTIVE RELAY, DPDT, 12VDC, 25A; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:12V; Contact Current Max:25A; Contact Voltage DC Nom:16V; Coil Resistance:225ohm; Contact Configuration:DPDT; Relay Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 74R1545
Product Name Automotive Relay, Dpdt, 12Vdc, 25A; Coil Voltage Vac Nom Imo Precision Controls
Relay Type Automotive
Mounting PCBoard; Through Hole
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Basic relay - 788-175 - WAGO
Specs
Mounting Pluggable module
View Details
Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details