IMO Precision Controls Limited Din Rail Mount Terminal Block, 2, 600 V, 35 A, 26 Awg, 8 Awg, 10 Mm Rohs Compliant Imo Precision Controls ER6BEIGE

Description
DIN Rail Mount Terminal Block, 2, 600 V, 35 A, 26 AWG, 8 AWG, 10 mm RoHS Compliant: Yes
Datasheet
Description
DIN Rail Mount Terminal Block, 2, 600 V, 35 A, 26 AWG, 8 AWG, 10 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Terminal Block, 2, 600 V, 35 A, 26 Awg, 8 Awg, 10 Mm Rohs Compliant Imo Precision Controls - 96K9598 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Mount Terminal Block, 2, 600 V, 35 A, 26 Awg, 8 Awg, 10 Mm Rohs Compliant Imo Precision Controls
96K9598
Din Rail Mount Terminal Block, 2, 600 V, 35 A, 26 Awg, 8 Awg, 10 Mm Rohs Compliant Imo Precision Controls 96K9598
DIN Rail Mount Terminal Block, 2, 600 V, 35 A, 26 AWG, 8 AWG, 10 mm RoHS Compliant: Yes

DIN Rail Mount Terminal Block, 2, 600 V, 35 A, 26 AWG, 8 AWG, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 96K9598
Product Name Din Rail Mount Terminal Block, 2, 600 V, 35 A, 26 Awg, 8 Awg, 10 Mm Rohs Compliant Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151750210 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.102 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 16 to 24 AWG
International 0.14 to 1.50 mm2
View Details
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers