The EB2-5NU is a surface-mount miniature signal relay with a 2 form C contact arrangement, designed for electronic switching systems. It measures 7.5 mm × 14.3 mm × 9.3 mm and weighs approximately 1.5 grams. The relay operates at 5 Vdc with a nominal coil power of 140 mW, supports a maximum switching current of 1 A and switching voltage of 220 Vdc or 250 Vac, and has an initial contact resistance of 75 mΩ max. It meets UL508 and CSA C22.2 No. 14 standards, with breakdown voltage ratings of 1000 VAC between coil and contacts and 1500 V surge. Operating temperature ranges from -40°C to 85°C, with an operate time of approximately 2 ms and release time of 1 ms without a diode. The relay is certified for high solder joint reliability and features low magnetic interference and low power consumption.
SIGNAL RELAY, DPDT, 5VDC, 1A, SMD; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:EB2 Series; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:SMD; Contact Voltage VAC:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 74R1570 |
| Product Name | Signal Relay, Dpdt, 5Vdc, 1A, Smd; Coil Voltage Imo Precision Controls |
| Mounting | Surface Mount |