The EA2-12NU is a DPDT signal relay with a 12VDC non-latching coil, mounted on a PCB in a DIL package measuring 14mm × 7.62mm × 5.3mm. It switches up to 1A at 220VDC and 250VAC with a 30W resistive load. Contacts are silver alloy with gold overlay, offering 50 mΩ initial resistance. Operate time is approximately 2 ms and release time 1 ms without a diode. The relay is fully sealed, operates from -40°C to +85°C, and consumes 140 mW at nominal voltage. Mechanical life exceeds 100×10⁶ operations; electrical life is 100×10³ at 125VAC 0.5A resistive load. It meets FCC Part 68 and is UL and CSA recognized. Weight is 1.5 grams.
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:EA2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; External Depth:14mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 74R1564 |
| Product Name | Relay, Signal, Dpdt, 250Vac, 220Vdc, 1A; Coil Voltage Imo Precision Controls |
| Mounting | PCBoard; Through Hole |