IMO Precision Controls Limited Switch, Cam, 3P, C/o, On/off; No. Of Switch Positions Imo Precision Controls CS20A-W3

Description
SWITCH, CAM, 3P, C/O, ON/OFF; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes
Datasheet
Description
SWITCH, CAM, 3P, C/O, ON/OFF; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Cam, 3P, C/o, On/off; No. Of Switch Positions Imo Precision Controls - 79R6102 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Cam, 3P, C/o, On/off; No. Of Switch Positions Imo Precision Controls
79R6102
Switch, Cam, 3P, C/o, On/off; No. Of Switch Positions Imo Precision Controls 79R6102
SWITCH, CAM, 3P, C/O, ON/OFF; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

SWITCH, CAM, 3P, C/O, ON/OFF; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 79R6102
Product Name Switch, Cam, 3P, C/o, On/off; No. Of Switch Positions Imo Precision Controls
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector Switch Heads - 2383935 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details