IMO Precision Controls Limited Switch, Cam, 3P, 2Pos, (Handle Seperate); No. Of Switch Positions Imo Precision Controls CS20A-A3

Description
SWITCH, CAM, 3P, 2POS, (HANDLE SEPERATE); No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non RoHS Compliant: Yes
Datasheet
Description
SWITCH, CAM, 3P, 2POS, (HANDLE SEPERATE); No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Cam, 3P, 2Pos, (Handle Seperate); No. Of Switch Positions Imo Precision Controls - 79R6094 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Cam, 3P, 2Pos, (Handle Seperate); No. Of Switch Positions Imo Precision Controls
79R6094
Switch, Cam, 3P, 2Pos, (Handle Seperate); No. Of Switch Positions Imo Precision Controls 79R6094
SWITCH, CAM, 3P, 2POS, (HANDLE SEPERATE); No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non RoHS Compliant: Yes

SWITCH, CAM, 3P, 2POS, (HANDLE SEPERATE); No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:-; Contact Current AC Max:20A; Contact Voltage AC Max:690V; Product Range:Rotary Cam Series; Illumination:Non RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 79R6094
Product Name Switch, Cam, 3P, 2Pos, (Handle Seperate); No. Of Switch Positions Imo Precision Controls
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2693787 - RS Components, Ltd.
Specs
Positions per Pole 2
Terminal Type Solder Terminals; Solder
View Details
Coding Switch - SK20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Flush Actuator
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Rotary Switches - 1758811 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details