IMO Precision Controls Limited Circuit Breaker, 10Ka, 1 Pole, 6A; Product Range Imo Precision Controls B10D1006A

Description
CIRCUIT BREAKER, 10KA, 1 POLE, 6A; Product Range:B10 Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (07-Jul-2017); Insulation RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 10KA, 1 POLE, 6A; Product Range:B10 Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (07-Jul-2017); Insulation RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 10Ka, 1 Pole, 6A; Product Range Imo Precision Controls - 48W5488 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 10Ka, 1 Pole, 6A; Product Range Imo Precision Controls
48W5488
Circuit Breaker, 10Ka, 1 Pole, 6A; Product Range Imo Precision Controls 48W5488
CIRCUIT BREAKER, 10KA, 1 POLE, 6A; Product Range:B10 Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (07-Jul-2017); Insulation RoHS Compliant: Yes

CIRCUIT BREAKER, 10KA, 1 POLE, 6A; Product Range:B10 Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating V DC:60VDC; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (07-Jul-2017); Insulation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 48W5488
Product Name Circuit Breaker, 10Ka, 1 Pole, 6A; Product Range Imo Precision Controls
Rated AC Voltage 400 volts
Unlock Full Specs
to access all available technical data