PIEZO SIREN, 12V; Transducer Function:-; Tones:-; Supply Voltage Min:6V; Supply Voltage Max:16V; Operating Current Max:250mA; Sound Level SPL:105dB; Sound Level Distance:-; Resonant Frequency:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 98K9182 |
| Product Name | Piezo Siren, 12V; Transducer Function Imo Precision Controls |