IMO Precision Controls Limited Terminal Block, Header, 10Pos, Vert; Gender Imo Precision Controls 21.95MV/10-E

Description
TERMINAL BLOCK, HEADER, 10POS, VERT; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:21.95MV Series; SVHC:No SVHC RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 10POS, VERT; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:21.95MV Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10Pos, Vert; Gender Imo Precision Controls - 85Y0377 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Pos, Vert; Gender Imo Precision Controls
85Y0377
Terminal Block, Header, 10Pos, Vert; Gender Imo Precision Controls 85Y0377
TERMINAL BLOCK, HEADER, 10POS, VERT; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:21.95MV Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10POS, VERT; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:21.95MV Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85Y0377
Product Name Terminal Block, Header, 10Pos, Vert; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103185-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details