IMO Precision Controls Limited Terminal Block, Header, 12Pos, R/a; Gender Imo Precision Controls 21.95MH/12-E

Description
TERMINAL BLOCK, HEADER, 12POS, R/A; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:21.95MH Series; SVHC:No SVHC RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 12POS, R/A; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:21.95MH Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, R/a; Gender Imo Precision Controls - 85Y0376 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, R/a; Gender Imo Precision Controls
85Y0376
Terminal Block, Header, 12Pos, R/a; Gender Imo Precision Controls 85Y0376
TERMINAL BLOCK, HEADER, 12POS, R/A; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:21.95MH Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, R/A; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:12Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:21.95MH Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85Y0376
Product Name Terminal Block, Header, 12Pos, R/a; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details
IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details