IMO Precision Controls Limited Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls 21.956MV/6-E

Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Ways; Rated Current:17.5A; Rated Voltage:450V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Ways; Rated Current:17.5A; Rated Voltage:450V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls - 30AK0506 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls
30AK0506
Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls 30AK0506
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Ways; Rated Current:17.5A; Rated Voltage:450V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Ways; Rated Current:17.5A; Rated Voltage:450V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 30AK0506
Product Name Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
R-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Discrete Sockets - 1613684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details