IMO Precision Controls Limited Terminal Block, Header, 2Pos, Th; Gender Imo Precision Controls 21.956MV/2-E

Description
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Ways; Rated Current:17.5A; Rated Voltage:450V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Ways; Rated Current:17.5A; Rated Voltage:450V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 2Pos, Th; Gender Imo Precision Controls - 30AK0503 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 2Pos, Th; Gender Imo Precision Controls
30AK0503
Terminal Block, Header, 2Pos, Th; Gender Imo Precision Controls 30AK0503
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Ways; Rated Current:17.5A; Rated Voltage:450V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Ways; Rated Current:17.5A; Rated Voltage:450V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 30AK0503
Product Name Terminal Block, Header, 2Pos, Th; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-218-M-T-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103350-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Housing Connector, Header, 15Pos, 1.25Mm; Product Range Amphenol Communications Solutions - 82AH6194 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contacts Pitch 1.25 mm (0.0492 inches)
View Details