IMO Precision Controls Limited Tb, Wire To Brd, 8Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls 21.350M/8-E

Description
TB, WIRE TO BRD, 8POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 8POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 8Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls - 57AC4853 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls
57AC4853
Tb, Wire To Brd, 8Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls 57AC4853
TB, WIRE TO BRD, 8POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 8POS, 14AWG, TH; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4853
Product Name Tb, Wire To Brd, 8Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls
North American 30 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0154000111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Fuse terminal block - 2002-1614/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details