IMO Precision Controls Limited Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls 21.155MV/6-E

Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (07-Jul-2017); No. of RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (07-Jul-2017); No. of RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls - 76Y5593 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls
76Y5593
Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls 76Y5593
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (07-Jul-2017); No. of RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:6Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (07-Jul-2017); No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 76Y5593
Product Name Terminal Block, Header, 6Pos, Th; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details