IMO Precision Controls Limited Terminal Block, Header, 8Pos, Th; Gender Imo Precision Controls 21.155MH/8-E

Description
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (07-Jul-2017); No. of RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (07-Jul-2017); No. of RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 8Pos, Th; Gender Imo Precision Controls - 76Y5588 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 8Pos, Th; Gender Imo Precision Controls
76Y5588
Terminal Block, Header, 8Pos, Th; Gender Imo Precision Controls 76Y5588
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (07-Jul-2017); No. of RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:8Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (07-Jul-2017); No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 76Y5588
Product Name Terminal Block, Header, 8Pos, Th; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
ESJ Series H-Pin Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
IC Socket Adapters - 2651075 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details