IMO Precision Controls Limited Terminal Block, Header, 12Pos, R/a; Gender Imo Precision Controls 21.155MH/12-E

Description
TERMINAL BLOCK, HEADER, 12POS, R/A; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:21.155MH Series; SVHC:No SVHC RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 12POS, R/A; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:21.155MH Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, R/a; Gender Imo Precision Controls - 85Y0370 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, R/a; Gender Imo Precision Controls
85Y0370
Terminal Block, Header, 12Pos, R/a; Gender Imo Precision Controls 85Y0370
TERMINAL BLOCK, HEADER, 12POS, R/A; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:21.155MH Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, R/A; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:12Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:21.155MH Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85Y0370
Product Name Terminal Block, Header, 12Pos, R/a; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
PCB Headers & Receptacles - 103169-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details