IMO Precision Controls Limited Terminal Block, Header, 10Pos, R/a; Gender Imo Precision Controls 21.155MH/10-E

Description
TERMINAL BLOCK, HEADER, 10POS, R/A; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:21.155MH Series; SVHC:No SVHC RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 10POS, R/A; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:21.155MH Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10Pos, R/a; Gender Imo Precision Controls - 85Y0369 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Pos, R/a; Gender Imo Precision Controls
85Y0369
Terminal Block, Header, 10Pos, R/a; Gender Imo Precision Controls 85Y0369
TERMINAL BLOCK, HEADER, 10POS, R/A; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:21.155MH Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10POS, R/A; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:10Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:21.155MH Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85Y0369
Product Name Terminal Block, Header, 10Pos, R/a; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
IC & Component Sockets - D2814-42 - Powell Electronics, Inc.
Specs
Product Type IC Socket
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details