IMO Precision Controls Limited Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Imo Precision Controls 21.1551M/4-E

Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:7A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:7A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Imo Precision Controls - 57AC4844 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Imo Precision Controls
57AC4844
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Imo Precision Controls 57AC4844
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:7A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:4Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:7A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4844
Product Name Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.03 - Socket with box clamp terminals - 9003 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.122 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Disconnect terminal block - 2002-1674 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details