BlockMaster's HP Series tab-style terminal blocks are designed for secondary power distribution and low-voltage control circuit interconnections in appliances, HVAC equipment, and panels. The HP-T4005-31 is a 25A/250V terminal block with standard 0.250" Q.C. tabs, mounted with a single fastener and featuring a pivot-preventing peg. Laser marking for terminal identification is available. All variants in the series share these mounting and electrical ratings.
BlockMaster Electronics offers tab style terminal blocks are suitable for todays requirements in appliances, HVAC equipment, panels and similar products where secondary power distribution is required. Also intended for low voltage control circuit interconnections.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | HP-T4005-31 |
| Product Name | Tab Terminals |
| Mounting Options | Single Fastener |