IMO Precision Controls Limited Terminal Block, Header, 3Pos, Vert; Gender Imo Precision Controls 20.95MV/3-E

Description
TERMINAL BLOCK, HEADER, 3POS, VERT; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:20.95MV Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 3POS, VERT; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:20.95MV Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3Pos, Vert; Gender Imo Precision Controls - 87Y6087 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, Vert; Gender Imo Precision Controls
87Y6087
Terminal Block, Header, 3Pos, Vert; Gender Imo Precision Controls 87Y6087
TERMINAL BLOCK, HEADER, 3POS, VERT; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:20.95MV Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3POS, VERT; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:20.95MV Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 87Y6087
Product Name Terminal Block, Header, 3Pos, Vert; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

.020
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Headers & Receptacles - 102666-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details