IMO Precision Controls Limited Terminal Block, Header, 10Pos, Vert; Gender Imo Precision Controls 20.95MV/10-E

Description
TERMINAL BLOCK, HEADER, 10POS, VERT; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:20.95MV Series; SVHC:No SVHC ( RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 10POS, VERT; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:20.95MV Series; SVHC:No SVHC ( RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10Pos, Vert; Gender Imo Precision Controls - 87Y6084 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Pos, Vert; Gender Imo Precision Controls
87Y6084
Terminal Block, Header, 10Pos, Vert; Gender Imo Precision Controls 87Y6084
TERMINAL BLOCK, HEADER, 10POS, VERT; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:20.95MV Series; SVHC:No SVHC ( RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10POS, VERT; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:20.95MV Series; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 87Y6084
Product Name Terminal Block, Header, 10Pos, Vert; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details
DIL Sockets - 9094228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details