IMO Precision Controls Limited Terminal Block, Header, 4Pos, Th; Gender Imo Precision Controls 20.95MHF/4-E

Description
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Ways; Rated Current:20A; Rated Voltage:450V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Ways; Rated Current:20A; Rated Voltage:450V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 4Pos, Th; Gender Imo Precision Controls - 57AC4783 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, Th; Gender Imo Precision Controls
57AC4783
Terminal Block, Header, 4Pos, Th; Gender Imo Precision Controls 57AC4783
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Ways; Rated Current:20A; Rated Voltage:450V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Ways; Rated Current:20A; Rated Voltage:450V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 57AC4783
Product Name Terminal Block, Header, 4Pos, Th; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Female PCB Terminal for .250
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103168-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Two Piece 2
Specs
Product Type IC Socket
View Details