IMO Precision Controls Limited Terminal Block, Header, 2Pos, R/a; Gender Imo Precision Controls 20.95MH/2-E

Description
TERMINAL BLOCK, HEADER, 2POS, R/A; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:20.95MH Series; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 2POS, R/A; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:20.95MH Series; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 2Pos, R/a; Gender Imo Precision Controls - 87Y6078 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 2Pos, R/a; Gender Imo Precision Controls
87Y6078
Terminal Block, Header, 2Pos, R/a; Gender Imo Precision Controls 87Y6078
TERMINAL BLOCK, HEADER, 2POS, R/A; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:20.95MH Series; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 2POS, R/A; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:20.95MH Series; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 87Y6078
Product Name Terminal Block, Header, 2Pos, R/a; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Headers & Wire Housings - 103310-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
717 Series QFN/LGA Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details