IMO Precision Controls Limited Terminal Block, Header, 10Pos, R/a; Gender Imo Precision Controls 20.95MH/10-E

Description
TERMINAL BLOCK, HEADER, 10POS, R/A; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:20.95MH Series; SVHC:No SVHC RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 10POS, R/A; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:20.95MH Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10Pos, R/a; Gender Imo Precision Controls - 87Y6076 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Pos, R/a; Gender Imo Precision Controls
87Y6076
Terminal Block, Header, 10Pos, R/a; Gender Imo Precision Controls 87Y6076
TERMINAL BLOCK, HEADER, 10POS, R/A; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:20.95MH Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10POS, R/A; Gender:Header; Pitch Spacing:5mm; No. of Positions:10Ways; Rated Current:20A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:20.95MH Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 87Y6076
Product Name Terminal Block, Header, 10Pos, R/a; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5741-214-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103186-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
DDR4 - 10145891-1632K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting SMT
View Details