IMO Precision Controls Limited Terminal Block, Header, 4Pos, Th; Gender Imo Precision Controls 20.95MA/4-E

Description
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Ways; Rated Current:20A; Rated Voltage:450V; Block Orientation:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Ways; Rated Current:20A; Rated Voltage:450V; Block Orientation:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 4Pos, Th; Gender Imo Precision Controls - 57AC4777 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, Th; Gender Imo Precision Controls
57AC4777
Terminal Block, Header, 4Pos, Th; Gender Imo Precision Controls 57AC4777
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Ways; Rated Current:20A; Rated Voltage:450V; Block Orientation:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Ways; Rated Current:20A; Rated Voltage:450V; Block Orientation:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 57AC4777
Product Name Terminal Block, Header, 4Pos, Th; Gender Imo Precision Controls
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .022 -.032
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103167-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details