IMO Precision Controls Limited Terminal Block, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Imo Precision Controls 20.4101M/3-P

Description
TERMINAL BLOCK, WIRE TO BRD, 3POS, 14AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:250V; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 3POS, 14AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:250V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Imo Precision Controls - 76Y5575 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Imo Precision Controls
76Y5575
Terminal Block, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Imo Precision Controls 76Y5575
TERMINAL BLOCK, WIRE TO BRD, 3POS, 14AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:250V; RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 3POS, 14AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:20AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:10A; Rated Voltage:250V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 76Y5575
Product Name Terminal Block, Wire To Brd, 3Pos, 14Awg; Pitch Spacing Imo Precision Controls
North American 20 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7761-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blocks - 29.063 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details