IMO Precision Controls Limited Tb, Wire To Brd, 8Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls 20.350M/8-E

Description
TB, WIRE TO BRD, 8POS, 14AWG, TH; Pitch Spacing:5mm; No. of Positions:8Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 8POS, 14AWG, TH; Pitch Spacing:5mm; No. of Positions:8Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 8Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls - 57AC4747 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls
57AC4747
Tb, Wire To Brd, 8Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls 57AC4747
TB, WIRE TO BRD, 8POS, 14AWG, TH; Pitch Spacing:5mm; No. of Positions:8Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 8POS, 14AWG, TH; Pitch Spacing:5mm; No. of Positions:8Ways; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Screw; Rated Current:18A; Rated Voltage:250V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4747
Product Name Tb, Wire To Brd, 8Pos, 14Awg, Th; Pitch Spacing Imo Precision Controls
North American 30 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.51 - socket with screwless terminals - 9351 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2216.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details
Ground terminal block - 2002-1707 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details