IMO Precision Controls Limited Terminal Block, Header, 2Pos, Th; Gender Imo Precision Controls 20.155MV/2-E

Description
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (07-Jul-2017); No. of RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (07-Jul-2017); No. of RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 2Pos, Th; Gender Imo Precision Controls - 76Y5561 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 2Pos, Th; Gender Imo Precision Controls
76Y5561
Terminal Block, Header, 2Pos, Th; Gender Imo Precision Controls 76Y5561
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (07-Jul-2017); No. of RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (07-Jul-2017); No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 76Y5561
Product Name Terminal Block, Header, 2Pos, Th; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal .078
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Specs
Product Type IC Headers
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details