IMO Precision Controls Limited Terminal Block, Header, 8Pos, Th; Gender Imo Precision Controls 20.155MHF/8-E

Description
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 8Pos, Th; Gender Imo Precision Controls - 57AC4681 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 8Pos, Th; Gender Imo Precision Controls
57AC4681
Terminal Block, Header, 8Pos, Th; Gender Imo Precision Controls 57AC4681
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 57AC4681
Product Name Terminal Block, Header, 8Pos, Th; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2242696F3 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
PCB Headers & Receptacles - 103322-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details
D-Sub Standard Board Mount - D09S13A4UX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details