IMO Precision Controls Limited Terminal Block, Header, 12Pos, R/a; Gender Imo Precision Controls 20.155MH/12-E

Description
TERMINAL BLOCK, HEADER, 12POS, R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:20.155MH Series; SVHC:No SVHC RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 12POS, R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:20.155MH Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, R/a; Gender Imo Precision Controls - 85Y0358 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, R/a; Gender Imo Precision Controls
85Y0358
Terminal Block, Header, 12Pos, R/a; Gender Imo Precision Controls 85Y0358
TERMINAL BLOCK, HEADER, 12POS, R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:20.155MH Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:20.155MH Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85Y0358
Product Name Terminal Block, Header, 12Pos, R/a; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
M-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
IC Sockets - 1831582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type Plcc socket
View Details