IMO Precision Controls Limited Terminal Block, Header, 10Pos, R/a; Gender Imo Precision Controls 20.155MH/10-E

Description
TERMINAL BLOCK, HEADER, 10POS, R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:20.155MH Series; SVHC:No SVHC RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 10POS, R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:20.155MH Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10Pos, R/a; Gender Imo Precision Controls - 85Y0357 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Pos, R/a; Gender Imo Precision Controls
85Y0357
Terminal Block, Header, 10Pos, R/a; Gender Imo Precision Controls 85Y0357
TERMINAL BLOCK, HEADER, 10POS, R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:20.155MH Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10POS, R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Ways; Rated Current:10A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:20.155MH Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85Y0357
Product Name Terminal Block, Header, 10Pos, R/a; Gender Imo Precision Controls
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - 102155-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details