IMO Precision Controls Limited Terminal Block, Pluggable, 6Pos, 16Awg; Pitch Spacing Imo Precision Controls 20.1551M/6-E

Description
TERMINAL BLOCK, PLUGGABLE, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:7A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:7A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 6Pos, 16Awg; Pitch Spacing Imo Precision Controls - 57AC4698 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 16Awg; Pitch Spacing Imo Precision Controls
57AC4698
Terminal Block, Pluggable, 6Pos, 16Awg; Pitch Spacing Imo Precision Controls 57AC4698
TERMINAL BLOCK, PLUGGABLE, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:7A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Ways; Wire Size (AWG):28AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:7A; Rated Voltage:250V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 57AC4698
Product Name Terminal Block, Pluggable, 6Pos, 16Awg; Pitch Spacing Imo Precision Controls
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 807 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 3
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-02D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminal Blocks - 29.258 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers