IMI Norgren Inline Venturi Vacuum Pump VPI-90H

Description
Unlike standard venturi vacuum pumps where the vacuum port is 90° from the supply port, Vaccon’s air-powered VPI-90H inline venturi vacuum pumps feature an air-supply port and vacuum port on the same axis to consolidate space. VPI-90H pumps vertically mount to robotic arms to create single or densely populated arrays of pump/cup combinations to accommodate and lift products of any size, shape, or weight. Internal threads on the vacuum port enable vacuum cups to connect directly to the pump while the external threads attach directly to the end of arm tool. VPI-90H’s feature an additional vacuum port for a vacuum switch/sensor to ensure accurate part detection or for a connection to an externally supplied blow-off.
Datasheet
Description
Unlike standard venturi vacuum pumps where the vacuum port is 90° from the supply port, Vaccon’s air-powered VPI-90H inline venturi vacuum pumps feature an air-supply port and vacuum port on the same axis to consolidate space. VPI-90H pumps vertically mount to robotic arms to create single or densely populated arrays of pump/cup combinations to accommodate and lift products of any size, shape, or weight. Internal threads on the vacuum port enable vacuum cups to connect directly to the pump while the external threads attach directly to the end of arm tool. VPI-90H’s feature an additional vacuum port for a vacuum switch/sensor to ensure accurate part detection or for a connection to an externally supplied blow-off.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Venturi Vacuum Pump - VPI-90H - IMI Norgren
Rochester Hills, MI, United States
Inline Venturi Vacuum Pump
VPI-90H
Inline Venturi Vacuum Pump VPI-90H
Unlike standard venturi vacuum pumps where the vacuum port is 90° from the supply port, Vaccon’s air-powered VPI-90H inline venturi vacuum pumps feature an air-supply port and vacuum port on the same axis to consolidate space. VPI-90H pumps vertically mount to robotic arms to create single or densely populated arrays of pump/cup combinations to accommodate and lift products of any size, shape, or weight. Internal threads on the vacuum port enable vacuum cups to connect directly to the pump while the external threads attach directly to the end of arm tool. VPI-90H’s feature an additional vacuum port for a vacuum switch/sensor to ensure accurate part detection or for a connection to an externally supplied blow-off.

Unlike standard venturi vacuum pumps where the vacuum port is 90° from the supply port, Vaccon’s air-powered VPI-90H inline venturi vacuum pumps feature an air-supply port and vacuum port on the same axis to consolidate space.
VPI-90H pumps vertically mount to robotic arms to create single or densely populated arrays of pump/cup combinations to accommodate and lift products of any size, shape, or weight.
Internal threads on the vacuum port enable vacuum cups to connect directly to the pump while the external threads attach directly to the end of arm tool. VPI-90H’s feature an additional vacuum port for a vacuum switch/sensor to ensure accurate part detection or for a connection to an externally supplied blow-off.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Pumps and Vacuum Generators
Product Number VPI-90H
Product Name Inline Venturi Vacuum Pump
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging; End-of-Arm Tooling/Robotics
Ultimate Vacuum 0.0 to 711 torr (29.9 to 1.9 in Hg vac)
Venturi Air Jet
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Systems - GVK Series GVK 12.5 S300 H - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Configuration Vacuum Pump System or Station
Pumping Speed 706 CFM (1201 m³/hr)
View Details
Venturi Vacuum Generator - R-782 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Vacuum Generators - 2022435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 122 F (50 C)
View Details
TwisTorr 305-IC Turbo Pump with Integrated Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 466 to 540 CFM (793 to 919 m³/hr)
View Details