IMI Norgren Vacuum Generator VP20-150H

Description
DISCONTINUED BY MANUFACTURER, MODULAR VENTURI VACUUM PUMP, 28 INCH HG, W/AA4 SILENCER.. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MODULAR VENTURI VACUUM PUMP, 28 INCH HG, W/AA4 SILENCER.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Generator - 15061121 - Radwell International
Willingboro, NJ, United States
Vacuum Generator
15061121
Vacuum Generator 15061121
DISCONTINUED BY MANUFACTURER, MODULAR VENTURI VACUUM PUMP, 28 INCH HG, W/AA4 SILENCER.. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MODULAR VENTURI VACUUM PUMP, 28 INCH HG, W/AA4 SILENCER.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 15061121
Product Name Vacuum Generator
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-6 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details
04B3-F4L Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 4.000 inch (102 mm)
Power Source Gasoline or Diesel Engine; Diesel Engine
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details