IMI Norgren Vacuum Pump VP1X-60H-ADJ

Description
VACUUM PUMP, FAST BREAK SERIES, ADJUSTABLE PNEUMATIC BLOWOFF, SIZE 60, 1/8 INCH NPT, IMPERIAL THREAD TYPE, 80 PSI, UP TO 28 INCH HG, ANODIZED ALUMINUM BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM PUMP, FAST BREAK SERIES, ADJUSTABLE PNEUMATIC BLOWOFF, SIZE 60, 1/8 INCH NPT, IMPERIAL THREAD TYPE, 80 PSI, UP TO 28 INCH HG, ANODIZED ALUMINUM BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump - 15042931 - Radwell International
Willingboro, NJ, United States
Vacuum Pump
15042931
Vacuum Pump 15042931
VACUUM PUMP, FAST BREAK SERIES, ADJUSTABLE PNEUMATIC BLOWOFF, SIZE 60, 1/8 INCH NPT, IMPERIAL THREAD TYPE, 80 PSI, UP TO 28 INCH HG, ANODIZED ALUMINUM BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY

VACUUM PUMP, FAST BREAK SERIES, ADJUSTABLE PNEUMATIC BLOWOFF, SIZE 60, 1/8 INCH NPT, IMPERIAL THREAD TYPE, 80 PSI, UP TO 28 INCH HG, ANODIZED ALUMINUM BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 15042931
Product Name Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102678-103050-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details
GHS2NM32-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details