IMI Norgren In-Line Vacuum Filter VF750F

Description
Add Vaccon’s compact in-line vacuum filters to vacuum lines or air-supply lines to trap dirt and debris from entering the process, or to the exhaust port to capture airborne contaminants. Vaccon’s pleated-element design offers a filter with significantly longer life and much higher flow capacity than non-pleated, porous plastic designs. The large surface area increases filter life while reducing maintenance costs. The durable injection molded nylon and polycarbonate construction of the VF models and the metal construction of the VFC-1500F handle the most challenging environments. The 10-micron paper filters are rated for full vacuum to 150 PSI [10BAR] pressure. You can use Vaccon inline-filters in conjunction with any manufacturer’s vacuum pumps.
Datasheet
Description
Add Vaccon’s compact in-line vacuum filters to vacuum lines or air-supply lines to trap dirt and debris from entering the process, or to the exhaust port to capture airborne contaminants. Vaccon’s pleated-element design offers a filter with significantly longer life and much higher flow capacity than non-pleated, porous plastic designs. The large surface area increases filter life while reducing maintenance costs. The durable injection molded nylon and polycarbonate construction of the VF models and the metal construction of the VFC-1500F handle the most challenging environments. The 10-micron paper filters are rated for full vacuum to 150 PSI [10BAR] pressure. You can use Vaccon inline-filters in conjunction with any manufacturer’s vacuum pumps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Vacuum Filter - VF750F - IMI Norgren
Rochester Hills, MI, United States
In-Line Vacuum Filter
VF750F
In-Line Vacuum Filter VF750F
Add Vaccon’s compact in-line vacuum filters to vacuum lines or air-supply lines to trap dirt and debris from entering the process, or to the exhaust port to capture airborne contaminants. Vaccon’s pleated-element design offers a filter with significantly longer life and much higher flow capacity than non-pleated, porous plastic designs. The large surface area increases filter life while reducing maintenance costs. The durable injection molded nylon and polycarbonate construction of the VF models and the metal construction of the VFC-1500F handle the most challenging environments. The 10-micron paper filters are rated for full vacuum to 150 PSI [10BAR] pressure. You can use Vaccon inline-filters in conjunction with any manufacturer’s vacuum pumps.

Add Vaccon’s compact in-line vacuum filters to vacuum lines or air-supply lines to trap dirt and debris from entering the process, or to the exhaust port to capture airborne contaminants.
Vaccon’s pleated-element design offers a filter with significantly longer life and much higher flow capacity than non-pleated, porous plastic designs. The large surface area increases filter life while reducing maintenance costs.
The durable injection molded nylon and polycarbonate construction of the VF models and the metal construction of the VFC-1500F handle the most challenging environments. The 10-micron paper filters are rated for full vacuum to 150 PSI [10BAR] pressure.
You can use Vaccon inline-filters in conjunction with any manufacturer’s vacuum pumps.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Filter Elements
Product Number VF750F
Product Name In-Line Vacuum Filter
Type Cartridge
Configuration In-line
Application / Industry Paper and Pulp Processing; Powder, Plastic Dust, Material Handling
Filter Medium Material Paper
Unlock Full Specs
to access all available technical data

Similar Products

3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Replacement Hydraulic Filter Elements - 296442 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
PPMC Series Pleated Filter Cartridge(PPMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Electronics; Food or Beverage Processing; Acid, alkali, salt, and other corrosive liquid, Petrochemical engineering
Filtration Product Chemical
View Details