IMI Norgren Adjustable, Dirt Tolerant Vacuum Pump VDF 750

Description
The VDF Series is a unique Vaccon innovation that places the vacuum port and exhaust path inline making a straight-through venturi vacuum pump. These compact pumps offer high flow rates up to 120 SCFM [3400 LPM] and high vacuum levels up to 25"Hg [847mbar]. Developed for extremely dirty and dusty environments such as foundries, refractory and bagging operations, VDF pumps don’t clog, lose suction or require a vacuum filter. VDF pumps are field-adjustable allowing you to regulate the vacuum flow and vacuum level to meet your application requirements. This maximizes energy efficiency by consuming only the compressed air necessary to do the job. A pressure regulator is not required as the pump can be tuned to operate at any pressure above 50 PSI [3.5 BAR]. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® . NOTE: This product line has been UPDATED.VDF Series Vacuum Pumps Can Be Preset To A Specific Vacuum Level.
Datasheet
Description
The VDF Series is a unique Vaccon innovation that places the vacuum port and exhaust path inline making a straight-through venturi vacuum pump. These compact pumps offer high flow rates up to 120 SCFM [3400 LPM] and high vacuum levels up to 25"Hg [847mbar]. Developed for extremely dirty and dusty environments such as foundries, refractory and bagging operations, VDF pumps don’t clog, lose suction or require a vacuum filter. VDF pumps are field-adjustable allowing you to regulate the vacuum flow and vacuum level to meet your application requirements. This maximizes energy efficiency by consuming only the compressed air necessary to do the job. A pressure regulator is not required as the pump can be tuned to operate at any pressure above 50 PSI [3.5 BAR]. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® . NOTE: This product line has been UPDATED.VDF Series Vacuum Pumps Can Be Preset To A Specific Vacuum Level.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable, Dirt Tolerant Vacuum Pump - VDF 750 - IMI Norgren
Rochester Hills, MI, United States
Adjustable, Dirt Tolerant Vacuum Pump
VDF 750
Adjustable, Dirt Tolerant Vacuum Pump VDF 750
The VDF Series is a unique Vaccon innovation that places the vacuum port and exhaust path inline making a straight-through venturi vacuum pump. These compact pumps offer high flow rates up to 120 SCFM [3400 LPM] and high vacuum levels up to 25"Hg [847mbar]. Developed for extremely dirty and dusty environments such as foundries, refractory and bagging operations, VDF pumps don’t clog, lose suction or require a vacuum filter. VDF pumps are field-adjustable allowing you to regulate the vacuum flow and vacuum level to meet your application requirements. This maximizes energy efficiency by consuming only the compressed air necessary to do the job. A pressure regulator is not required as the pump can be tuned to operate at any pressure above 50 PSI [3.5 BAR]. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® . NOTE: This product line has been UPDATED.VDF Series Vacuum Pumps Can Be Preset To A Specific Vacuum Level.

The VDF Series is a unique Vaccon innovation that places the vacuum port and exhaust path inline making a straight-through venturi vacuum pump. These compact pumps offer high flow rates up to 120 SCFM [3400 LPM] and high vacuum levels up to 25"Hg [847mbar].
Developed for extremely dirty and dusty environments such as foundries, refractory and bagging operations, VDF pumps don’t clog, lose suction or require a vacuum filter.
VDF pumps are field-adjustable allowing you to regulate the vacuum flow and vacuum level to meet your application requirements. This maximizes energy efficiency by consuming only the compressed air necessary to do the job. A pressure regulator is not required as the pump can be tuned to operate at any pressure above 50 PSI [3.5 BAR]. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® .
NOTE: This product line has been UPDATED.VDF Series Vacuum Pumps Can Be Preset To A Specific Vacuum Level.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Pumps and Vacuum Generators
Product Number VDF 750
Product Name Adjustable, Dirt Tolerant Vacuum Pump
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging; Material Handling, Pick and Place
Ultimate Vacuum 0.0 to 635 torr (29.9 to 4.9 in Hg vac)
Venturi Air Jet
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details
Multi-stage roots vacuum pumps - TORRI BD 0300 A - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor
View Details
Vacuum Generators - 2036247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
View Details