IMI Norgren Adjustable, Dirt Tolerant Vacuum Pump VDF 500

Description
The VDF Series is a unique Vaccon innovation that places the vacuum port and exhaust path inline making a straight-through venturi vacuum pump. These compact pumps offer high flow rates up to 120 SCFM [3400 LPM] and high vacuum levels up to 25"Hg [847mbar]. Developed for extremely dirty and dusty environments such as foundries, refractory and bagging operations, VDF pumps don’t clog, lose suction or require a vacuum filter. VDF pumps are field-adjustable allowing you to regulate the vacuum flow and vacuum level to meet your application requirements. This maximizes energy efficiency by consuming only the compressed air necessary to do the job. A pressure regulator is not required as the pump can be tuned to operate at any pressure above 50 PSI [3.5 BAR]. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® . NOTE: This product line has been UPDATED.VDF Series Vacuum Pumps Can Be Preset To A Specific Vacuum Level.
Datasheet
Description
The VDF Series is a unique Vaccon innovation that places the vacuum port and exhaust path inline making a straight-through venturi vacuum pump. These compact pumps offer high flow rates up to 120 SCFM [3400 LPM] and high vacuum levels up to 25"Hg [847mbar]. Developed for extremely dirty and dusty environments such as foundries, refractory and bagging operations, VDF pumps don’t clog, lose suction or require a vacuum filter. VDF pumps are field-adjustable allowing you to regulate the vacuum flow and vacuum level to meet your application requirements. This maximizes energy efficiency by consuming only the compressed air necessary to do the job. A pressure regulator is not required as the pump can be tuned to operate at any pressure above 50 PSI [3.5 BAR]. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® . NOTE: This product line has been UPDATED.VDF Series Vacuum Pumps Can Be Preset To A Specific Vacuum Level.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable, Dirt Tolerant Vacuum Pump - VDF 500 - IMI Norgren
Rochester Hills, MI, United States
Adjustable, Dirt Tolerant Vacuum Pump
VDF 500
Adjustable, Dirt Tolerant Vacuum Pump VDF 500
The VDF Series is a unique Vaccon innovation that places the vacuum port and exhaust path inline making a straight-through venturi vacuum pump. These compact pumps offer high flow rates up to 120 SCFM [3400 LPM] and high vacuum levels up to 25"Hg [847mbar]. Developed for extremely dirty and dusty environments such as foundries, refractory and bagging operations, VDF pumps don’t clog, lose suction or require a vacuum filter. VDF pumps are field-adjustable allowing you to regulate the vacuum flow and vacuum level to meet your application requirements. This maximizes energy efficiency by consuming only the compressed air necessary to do the job. A pressure regulator is not required as the pump can be tuned to operate at any pressure above 50 PSI [3.5 BAR]. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® . NOTE: This product line has been UPDATED.VDF Series Vacuum Pumps Can Be Preset To A Specific Vacuum Level.

The VDF Series is a unique Vaccon innovation that places the vacuum port and exhaust path inline making a straight-through venturi vacuum pump. These compact pumps offer high flow rates up to 120 SCFM [3400 LPM] and high vacuum levels up to 25"Hg [847mbar].
Developed for extremely dirty and dusty environments such as foundries, refractory and bagging operations, VDF pumps don’t clog, lose suction or require a vacuum filter.
VDF pumps are field-adjustable allowing you to regulate the vacuum flow and vacuum level to meet your application requirements. This maximizes energy efficiency by consuming only the compressed air necessary to do the job. A pressure regulator is not required as the pump can be tuned to operate at any pressure above 50 PSI [3.5 BAR]. Also available in stainless steel, PVC, PEEK, Delrin® and Teflon® .
NOTE: This product line has been UPDATED.VDF Series Vacuum Pumps Can Be Preset To A Specific Vacuum Level.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Pumps and Vacuum Generators
Product Number VDF 500
Product Name Adjustable, Dirt Tolerant Vacuum Pump
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging; Material Handling, Pick and Place
Ultimate Vacuum 0.0 to 635 torr (29.9 to 4.9 in Hg vac)
Venturi Air Jet
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LB 0857, 1207, 1507, 1757 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details
Venturi Vacuum Generator - R-781 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details