Designed with large thru bores, Vaccon fittings connect to vacuum cups, vacuum pumps and spring levelers ensuring unrestricted vacuum flow for safe material handling operations.
For plumbing flexibility, Vaccon offers 9 different fitting groups with various thread sizes.
| IMI Norgren | |
|---|---|
| Product Category | Vacuum Flanges and Fittings |
| Product Number | VCF4-1032M-152 |
| Product Name | Vacuum Cup Fitting |
| Component Type | Adapter; Connect tubing to vacuum cups |
| Port Type | Threaded; Barbed |
| Flange OD | 0.3500 inch (8.89 mm) |
| Flange Bore / ID | 0.0900 inch (2.29 mm) |