Norgren LLC
Pneumatic Solenoid Valves
V63D511A-A3000
Description
Norgren V63D511A-A3000
Request a Quote
Email Supplier
Description
Norgren V63D511A-A3000
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
5337105 |
|
Product Name
|
Pneumatic Solenoid Valves |
|
Primary Material
|
Aluminum; Aluminium
|
|
Media
|
Air
|
|
Valve Size
|
0.50 inch (12.70 mm)
|
|
Maximum Pressure
|
29.01 to 116.03 psi (20.41 to 81.66 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Plast-O-Matic Valves, Inc.
Valve Type
Relief; Anti-Siphon
Number of Ports
2
View Details
Valve Type
Thermostatic Expansion
Media
R-134A
Valve Size
0.50 inch (12.70 mm)
View Details
Media
Gas
Valve Size
0.06 inch (1.60 mm)
Maximum Pressure
-13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details