Norgren LLC Pneumatic Solenoid Valves V60A4D7A-XA090

Description
Norgren V60A4D7A-XA090
Request a Quote
Description
Norgren V60A4D7A-XA090
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 6133465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
6133465
Pneumatic Solenoid Valves 6133465
Norgren V60A4D7A-XA090

Norgren V60A4D7A-XA090

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 6133465
Product Name Pneumatic Solenoid Valves
Primary Material Aluminum; Aluminium
Media Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure -13.05 to 145.04 psi (-9.19 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve Flanged - 1181040 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 4.00 inch (101.60 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369052 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 13.39 inch (340.00 mm)
View Details
Electrically Actuated Carbon Steel Ball Valve - E3C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details