Norgren LLC Pneumatic Solenoid Valves V04A486L-B628A

Description
Norgren V04A486L-B628A
Request a Quote
Description
Norgren V04A486L-B628A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 2273474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
2273474
Pneumatic Solenoid Valves 2273474
Norgren V04A486L-B628A

Norgren V04A486L-B628A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2273474
Product Name Pneumatic Solenoid Valves
Valve Type Solenoid
Primary Material Zinc alloy
Media Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve Manual - 1174012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; Pigmented PP High Purity
Valve Size 1.25 inch (31.75 mm)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Flanged Check Valve - DFT® PDC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details
3 Way Normally Closed Air Valve - E*-3M-12-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details