Pneumadyne, Inc. 8-Station Terminal Blocks TB32-8

Description
Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance
Description
Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance

Suppliers

Company
Product
Description
Supplier Links
8-Station Terminal Blocks - TB32-8 - Pneumadyne, Inc.
Plymouth, MN, USA
8-Station Terminal Blocks
TB32-8
8-Station Terminal Blocks TB32-8
Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance

Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number TB32-8
Product Name 8-Station Terminal Blocks
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 5" Weight: .15 lb
Supply 8
Outlet 24
Size #10-32
Unlock Full Specs
to access all available technical data

Similar Products

Strip Manifolds - 61802 - Jergens, Inc.
Specs
Outlet 8
Body Material Aluminum
View Details
Connection block - CPE10-3/2-PRS-1/4-7 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 30" x 13.3" x 16"
Type NPT
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details