Pneumadyne, Inc. 4-Station Terminal Blocks TB32-4

Description
Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance
Description
Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance

Suppliers

Company
Product
Description
Supplier Links
4-Station Terminal Blocks - TB32-4 - Pneumadyne, Inc.
Plymouth, MN, USA
4-Station Terminal Blocks
TB32-4
4-Station Terminal Blocks TB32-4
Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance

Tee configuration. Three available port options 10-32, 1/8 NPT (F), 1/4 NPT (F). 4 to10 stations. Mounting versatility. Aluminum with black anodizing for corrosion resistance and appearance

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Manifolds and Manifold Systems
Product Number TB32-4
Product Name 4-Station Terminal Blocks
Application General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical
Dimensions & Weight Length: 3" Weight: .10 lb
Supply 4
Outlet 12
Size #10-32
Unlock Full Specs
to access all available technical data

Similar Products

Strip Manifolds - 61802 - Jergens, Inc.
Specs
Outlet 8
Body Material Aluminum
View Details
Branching module - MS4N-FRM-1/4 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 1214 GPM (4600 L/min)
View Details
2 suppliers
Ionizing Bottle Rinser -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 3" x 31" x 6.75"
Type NPT
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details